Win Source Part Number: 1255814-STK11C88-SF2
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK11C88
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC NVSRAM 256KBIT PAR 28SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1255814-STK11C88-SF25TR | STK11C88-SF25TR |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns |
| Cycle Time | 25 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |