Cypress Semiconductor Corp. Memory - SRAM - STK11C68-SF45TR STK11C68-SF45TR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103104-STK11C68-SF4 5TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 45ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z58Y-70MH1E; STK11C68-SF45I; STK11C68-SF45TR; STK11C68-SF25I; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103104-STK11C68-SF4 5TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 45ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z58Y-70MH1E; STK11C68-SF45I; STK11C68-SF45TR; STK11C68-SF25I; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK11C68-SF45TR - 1103104-STK11C68-SF45TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK11C68-SF45TR
1103104-STK11C68-SF45TR
Memory - SRAM - STK11C68-SF45TR 1103104-STK11C68-SF45TR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103104-STK11C68-SF4 5TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 45ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): M48Z58Y-70MH1E; STK11C68-SF45I; STK11C68-SF45TR; STK11C68-SF25I; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1103104-STK11C68-SF45TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 64Kb (8K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Alternative Parts (Cross-Reference): M48Z58Y-70MH1E; STK11C68-SF45I; STK11C68-SF45TR; STK11C68-SF25I;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK11C68-SF45TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK11C68-SF45TR
Integrated Circuits (ICs) - Memory STK11C68-SF45TR
IC NVSRAM 64KBIT PARALLEL 28SOIC

IC NVSRAM 64KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1103104-STK11C68-SF45TR STK11C68-SF45TR
Product Name Memory - SRAM - STK11C68-SF45TR Integrated Circuits (ICs) - Memory
Memory Category NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B104N-ZS25XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details