Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK11C68-L45

Description
Win Source Part Number: 1255763-STK11C68-L45 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 68 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-LCC Supplier Device Package: 28-LCC (13.97x8.89) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255763-STK11C68-L45 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 68 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-LCC Supplier Device Package: 28-LCC (13.97x8.89) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255763-STK11C68-L45 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255763-STK11C68-L45
Integrated Circuits (ICs) - Memory 1255763-STK11C68-L45
Win Source Part Number: 1255763-STK11C68-L45 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 68 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-LCC Supplier Device Package: 28-LCC (13.97x8.89) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255763-STK11C68-L45
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 68
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-LCC
Supplier Device Package: 28-LCC (13.97x8.89)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK11C68
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255763-STK11C68-L45
Product Name Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 273503-002 09 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers