Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK11C68-C45I

Description
Win Source Part Number: 1255761-STK11C68-C45 I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255761-STK11C68-C45 I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255761-STK11C68-C45I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255761-STK11C68-C45I
Integrated Circuits (ICs) - Memory 1255761-STK11C68-C45I
Win Source Part Number: 1255761-STK11C68-C45 I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255761-STK11C68-C45I
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 26
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK11C68
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - STK11C68-C45I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 45 ns 28-CDIP

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 45 ns 28-CDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1255761-STK11C68-C45I STK11C68-C45I
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory - 99326-E0496-B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details