Cypress Semiconductor Corp. Memory - SRAM - STK11C68-C35I STK11C68-C35I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795630-STK11C68-C35I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-CDIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 35ns Family Name: STK11C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 28-CDIP Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR; Introduction Date: February 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795630-STK11C68-C35I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-CDIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 35ns Family Name: STK11C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 28-CDIP Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR; Introduction Date: February 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK11C68-C35I - 795630-STK11C68-C35I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK11C68-C35I
795630-STK11C68-C35I
Memory - SRAM - STK11C68-C35I 795630-STK11C68-C35I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795630-STK11C68-C35I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-CDIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 35ns Family Name: STK11C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 28-CDIP Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR; Introduction Date: February 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795630-STK11C68-C35I
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-CDIP (0.300", 7.62mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 35ns
Family Name: STK11C68
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 28-CDIP
Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR;
Introduction Date: February 23, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - STK11C68-C35I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK11C68-C35I
Integrated Circuits (ICs) - Memory - Memory STK11C68-C35I
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 795630-STK11C68-C35I STK11C68-C35I STK11C68-C35I
Product Name Memory - SRAM - STK11C68-C35I Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip
Access Time 35 ns 35 ns
Cycle Time 35 ns 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details