Cypress Semiconductor Corp. Memory - SRAM - STK11C68-5L55M STK11C68-5L55M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935396-STK11C68-5L55 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-LCC (13.97x8.89) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: STK11C68 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (13.97x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935396-STK11C68-5L55 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-LCC (13.97x8.89) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: STK11C68 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (13.97x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK11C68-5L55M - 935396-STK11C68-5L55M - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK11C68-5L55M
935396-STK11C68-5L55M
Memory - SRAM - STK11C68-5L55M 935396-STK11C68-5L55M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935396-STK11C68-5L55 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-LCC (13.97x8.89) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: STK11C68 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (13.97x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 935396-STK11C68-5L55M
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-LCC (13.97x8.89)
Package: Tube
Package: 28-LCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK11C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-LCC (13.97x8.89)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 935396-STK11C68-5L55M
Product Name Memory - SRAM - STK11C68-5L55M
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details