Cypress Semiconductor Corp. Memory - SRAM - STK11C68-5L35M STK11C68-5L35M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935395-STK11C68-5L35 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: STK11C68 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (13.97x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935395-STK11C68-5L35 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: STK11C68 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (13.97x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK11C68-5L35M - 935395-STK11C68-5L35M - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK11C68-5L35M
935395-STK11C68-5L35M
Memory - SRAM - STK11C68-5L35M 935395-STK11C68-5L35M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 935395-STK11C68-5L35 M Operating Temperature Range: -55°C ~ 125°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89) Package: Tube Package: 28-LCC Mounting: Surface Mount Part Status: Obsolete Family Name: STK11C68 Categories: Integrated Circuits (ICs) Case / Package: 28-LCC (13.97x8.89) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 935395-STK11C68-5L35M
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Package: Tube
Package: 28-LCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK11C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-LCC (13.97x8.89)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory - STK11C68-5L35M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-LCC (13.97x8.89)

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-LCC (13.97x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 935395-STK11C68-5L35M STK11C68-5L35M
Product Name Memory - SRAM - STK11C68-5L35M Memory
Memory Category SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 28-LCC (13.97x8.89) 28-LCC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 27S41ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers