Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK11C68-5K55M

Description
Win Source Part Number: 1254132-STK11C68-5K5 5M Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Simtek Other Names: 2156-STK11C68-5K55M, CYPSIMSTK11C68-5K55M Base Product Number: STK11C68 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1254132-STK11C68-5K5 5M Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Simtek Other Names: 2156-STK11C68-5K55M, CYPSIMSTK11C68-5K55M Base Product Number: STK11C68 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254132-STK11C68-5K55M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254132-STK11C68-5K55M
Integrated Circuits (ICs) - Memory 1254132-STK11C68-5K55M
Win Source Part Number: 1254132-STK11C68-5K5 5M Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Simtek Other Names: 2156-STK11C68-5K55M, CYPSIMSTK11C68-5K55M Base Product Number: STK11C68 RoHS Status: RoHS non-compliant

Win Source Part Number: 1254132-STK11C68-5K55M
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Simtek
Other Names: 2156-STK11C68-5K55M,CYPSIMSTK11C68-5K55M
Base Product Number: STK11C68
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - STK11C68-5K55M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 55 ns 28-CDIP

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 55 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1254132-STK11C68-5K55M STK11C68-5K55M
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details