Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK11C68-5K45M

Description
Win Source Part Number: 1255758-STK11C68-5K4 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255758-STK11C68-5K4 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255758-STK11C68-5K45M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255758-STK11C68-5K45M
Integrated Circuits (ICs) - Memory 1255758-STK11C68-5K45M
Win Source Part Number: 1255758-STK11C68-5K4 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK11C68 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255758-STK11C68-5K45M
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 26
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK11C68
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255758-STK11C68-5K45M
Product Name Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-CY14V101QS-BK108XQ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 7 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers