Cypress Semiconductor Corp. Memory - SRAM - STK11C68-5C55M STK11C68-5C55M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795629-STK11C68-5C55 M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 28-CDIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Family Name: STK11C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-CDIP Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR; Introduction Date: May 03, 1999 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795629-STK11C68-5C55 M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 28-CDIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Family Name: STK11C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-CDIP Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR; Introduction Date: May 03, 1999 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK11C68-5C55M - 795629-STK11C68-5C55M - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK11C68-5C55M
795629-STK11C68-5C55M
Memory - SRAM - STK11C68-5C55M 795629-STK11C68-5C55M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795629-STK11C68-5C55 M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 28-CDIP (0.300", 7.62mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Family Name: STK11C68 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-CDIP Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR; Introduction Date: May 03, 1999 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795629-STK11C68-5C55M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 28-CDIP (0.300", 7.62mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55ns
Family Name: STK11C68
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 28-CDIP
Alternative Parts (Cross-Reference): M48Z18-100PC6TR; M48Z18-100PC6; M48Z08-100PC6TR; M48Z58-70PC6TR;
Introduction Date: May 03, 1999
ECCN: 3A001.a.2.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - STK11C68-5C55M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK11C68-5C55M
Integrated Circuits (ICs) - Memory - Memory STK11C68-5C55M
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site
Memory - STK11C68-5C55M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 55 ns 28-CDIP

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 55 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 795629-STK11C68-5C55M STK11C68-5C55M STK11C68-5C55M
Product Name Memory - SRAM - STK11C68-5C55M Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details