Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK10C68-5C45M

Description
Win Source Part Number: 1255755-STK10C68-5C4 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 13 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: 2832-STK10C68-5C45M Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255755-STK10C68-5C4 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 13 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: 2832-STK10C68-5C45M Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255755-STK10C68-5C45M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255755-STK10C68-5C45M
Integrated Circuits (ICs) - Memory 1255755-STK10C68-5C45M
Win Source Part Number: 1255755-STK10C68-5C4 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 13 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: 2832-STK10C68-5C45M Product Status: Obsolete

Win Source Part Number: 1255755-STK10C68-5C45M
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 13
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: OBSOLETE
Fake Threat In the Open Market: 70 pct.
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Other Names: 2832-STK10C68-5C45M
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK10C68-5C45M
Integrated Circuits (ICs) - Memory - Memory STK10C68-5C45M
IC SRAM 64KBIT PARALLEL

IC SRAM 64KBIT PARALLEL

Supplier's Site
Memory - STK10C68-5C45M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 45 ns

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 45 ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255755-STK10C68-5C45M STK10C68-5C45M STK10C68-5C45M
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; SRAM; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 584271-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers