Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - SL811HST-AXC SL811HST-AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 028821-SL811HST-AXC Packaging: Tray Applications: USB Host/Slave Controller Mounting: SMD (SMT) Number of I/O: 8 Controller Series: USB-Hosts Family Name: SL811HST-AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 65°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): SL811HST-AXCT; SL811HST-AC; Introduction Date: July 30, 2001 ECCN: 3A991.a.3 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 028821-SL811HST-AXC Packaging: Tray Applications: USB Host/Slave Controller Mounting: SMD (SMT) Number of I/O: 8 Controller Series: USB-Hosts Family Name: SL811HST-AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 65°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): SL811HST-AXCT; SL811HST-AC; Introduction Date: July 30, 2001 ECCN: 3A991.a.3 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - SL811HST-AXC - 028821-SL811HST-AXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - SL811HST-AXC
028821-SL811HST-AXC
Embedded - Embedded - Microcontrollers - Application Specific - SL811HST-AXC 028821-SL811HST-AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 028821-SL811HST-AXC Packaging: Tray Applications: USB Host/Slave Controller Mounting: SMD (SMT) Number of I/O: 8 Controller Series: USB-Hosts Family Name: SL811HST-AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 65°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): SL811HST-AXCT; SL811HST-AC; Introduction Date: July 30, 2001 ECCN: 3A991.a.3 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 028821-SL811HST-AXC
Packaging: Tray
Applications: USB Host/Slave Controller
Mounting: SMD (SMT)
Number of I/O: 8
Controller Series: USB-Hosts
Family Name: SL811HST-AXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 65°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): SL811HST-AXCT; SL811HST-AC;
Introduction Date: July 30, 2001
ECCN: 3A991.a.3
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
SL811HST-AXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers SL811HST-AXC
USB BUS CONTROLLER PQFP48

USB BUS CONTROLLER PQFP48

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 028821-SL811HST-AXC SL811HST-AXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - SL811HST-AXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Active Active
RAM 0.2560 KB 256 KB
Supply Voltage 3 to 3.6 volts
I/O Ports 8
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers