Cypress Semiconductor Corp. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SK-91F467-FLEXRAY

Description
Win Source Part Number: 1284874-SK-91F467-FL EXRAY Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: FlexRay™ Type: Interface Package: Bulk Standard Package: 1 Function: Flexray Supplied Contents: Board(s) Utilized IC / Part: MB88121 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284874-SK-91F467-FL EXRAY Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: FlexRay™ Type: Interface Package: Bulk Standard Package: 1 Function: Flexray Supplied Contents: Board(s) Utilized IC / Part: MB88121 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284874-SK-91F467-FLEXRAY - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284874-SK-91F467-FLEXRAY
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284874-SK-91F467-FLEXRAY
Win Source Part Number: 1284874-SK-91F467-FL EXRAY Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: FlexRay™ Type: Interface Package: Bulk Standard Package: 1 Function: Flexray Supplied Contents: Board(s) Utilized IC / Part: MB88121 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284874-SK-91F467-FLEXRAY
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: FlexRay™
Type: Interface
Package: Bulk
Standard Package: 1
Function: Flexray
Supplied Contents: Board(s)
Utilized IC / Part: MB88121
ECCN: OBSOLETE
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284874-SK-91F467-FLEXRAY
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-ACT88320EVK1-101-ND - DigiKey
Specs
Supported System Power; DC/DC, Step Down with LDO
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details