Win Source Part Number: 1199475-SK-91463N-64
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Core Processor: FR60
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, Programmer
Utilized IC / Part: MB91460
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
Mfr: Cypress Semiconductor Corp
Other Names: 428-SK-91463N-64PMC
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1199475-SK-91463N-64PMC |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP |
| Category | Developement Board |