Cypress Semiconductor Corp. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SK-16FX-EUROSCOPE

Description
Win Source Part Number: 1284123-SK-16FX-EURO SCOPE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: F²MC-16FX Type: MCU 16-Bit Core Processor: F2MC-16FX Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MB96340 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284123-SK-16FX-EURO SCOPE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: F²MC-16FX Type: MCU 16-Bit Core Processor: F2MC-16FX Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MB96340 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284123-SK-16FX-EUROSCOPE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284123-SK-16FX-EUROSCOPE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284123-SK-16FX-EUROSCOPE
Win Source Part Number: 1284123-SK-16FX-EURO SCOPE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: F²MC-16FX Type: MCU 16-Bit Core Processor: F2MC-16FX Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MB96340 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284123-SK-16FX-EUROSCOPE
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: F²MC-16FX
Type: MCU 16-Bit
Core Processor: F2MC-16FX
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MB96340
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284123-SK-16FX-EUROSCOPE
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-2118903-1-ND - DigiKey
Specs
Supported System Antenna
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers