S99FL132KMM41 -- INTEGRATED CIRCUITS (ICS) - MEMORY
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Memory
S99FL132KMM41
-
Shenzhen Shengyu Electronics Technology Limited
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
S99FL132KMM41 |
|
Product Name
|
Integrated Circuits (ICs) - Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details
Memory Category
DRAM; DRAM Chip
Access Time
80 to 120 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details