Cypress Semiconductor Corp. Memory - Unclassified Memory - S99-50314 S99-50314

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893330-S99-50314 Features: Memory IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893330-S99-50314 Features: Memory IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - S99-50314 - 893330-S99-50314 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - S99-50314
893330-S99-50314
Memory - Unclassified Memory - S99-50314 893330-S99-50314
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893330-S99-50314 Features: Memory IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893330-S99-50314
Features: Memory IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 893330-S99-50314
Product Name Memory - Unclassified Memory - S99-50314
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC3G04GD,125-NEX - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details