Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S72XS256RE0AHBH23

Description
Win Source Part Number: 1254614-S72XS256RE0A HBH23 Category: Integrated Circuits (ICs)>Memory Series: XS-R Package: Tape & Reel (TR) Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 256Mb Flash, 256Mb DDR DRAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 133-VFBGA Supplier Device Package: 133-FBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S72XS256RE0AHBH 23-TR Base Product Number: S72XS256
Request a Quote Datasheet
Description
Win Source Part Number: 1254614-S72XS256RE0A HBH23 Category: Integrated Circuits (ICs)>Memory Series: XS-R Package: Tape & Reel (TR) Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 256Mb Flash, 256Mb DDR DRAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 133-VFBGA Supplier Device Package: 133-FBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S72XS256RE0AHBH 23-TR Base Product Number: S72XS256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254614-S72XS256RE0AHBH23 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254614-S72XS256RE0AHBH23
Integrated Circuits (ICs) - Memory 1254614-S72XS256RE0AHBH23
Win Source Part Number: 1254614-S72XS256RE0A HBH23 Category: Integrated Circuits (ICs)>Memory Series: XS-R Package: Tape & Reel (TR) Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 256Mb Flash, 256Mb DDR DRAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 133-VFBGA Supplier Device Package: 133-FBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S72XS256RE0AHBH 23-TR Base Product Number: S72XS256

Win Source Part Number: 1254614-S72XS256RE0AHBH23
Category: Integrated Circuits (ICs)>Memory
Series: XS-R
Package: Tape & Reel (TR)
Standard Package: 2,200
Mounting: SMD (SMT)
Technology: FLASH, DRAM
Memory Type: Non-Volatile
Memory Size: 256Mb Flash, 256Mb DDR DRAM
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 133-VFBGA
Supplier Device Package: 133-FBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH, RAM
Clock Frequency: 108 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S72XS256RE0AHBH23-TR
Base Product Number: S72XS256

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S72XS256RE0AHBH23
Integrated Circuits (ICs) - Memory - Memory S72XS256RE0AHBH23
IC FLASH RAM 256MBIT PAR 133FBGA

IC FLASH RAM 256MBIT PAR 133FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254614-S72XS256RE0AHBH23 S72XS256RE0AHBH23
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile, Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.95V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABMFA003 - S25FL064LABMFA003 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details