Cypress Semiconductor Corp. Memory - Flash - S71WS256PC0HH3YR3 S71WS256PC0HH3YR3

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893134-S71WS256PC0HH 3YR3 Series: WS-P Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH, PSRAM Memory IC 256Mbit Flash, 64Mbit RAM Parallel 80 MHz 84-FBGA (8x11.6) Package: Reel - TR Package: 84-TFBGA Mounting: Surface Mount Family Name: S71WS256 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (8x11.6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893134-S71WS256PC0HH 3YR3 Series: WS-P Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH, PSRAM Memory IC 256Mbit Flash, 64Mbit RAM Parallel 80 MHz 84-FBGA (8x11.6) Package: Reel - TR Package: 84-TFBGA Mounting: Surface Mount Family Name: S71WS256 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (8x11.6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S71WS256PC0HH3YR3 - 893134-S71WS256PC0HH3YR3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S71WS256PC0HH3YR3
893134-S71WS256PC0HH3YR3
Memory - Flash - S71WS256PC0HH3YR3 893134-S71WS256PC0HH3YR3
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893134-S71WS256PC0HH 3YR3 Series: WS-P Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH, PSRAM Memory IC 256Mbit Flash, 64Mbit RAM Parallel 80 MHz 84-FBGA (8x11.6) Package: Reel - TR Package: 84-TFBGA Mounting: Surface Mount Family Name: S71WS256 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (8x11.6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893134-S71WS256PC0HH3YR3
Series: WS-P
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH, PSRAM Memory IC 256Mbit Flash, 64Mbit RAM Parallel 80 MHz 84-FBGA (8x11.6)
Package: Reel - TR
Package: 84-TFBGA
Mounting: Surface Mount
Family Name: S71WS256
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (8x11.6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S71WS256PC0HH3YR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S71WS256PC0HH3YR3
Integrated Circuits (ICs) - Memory S71WS256PC0HH3YR3
IC FLASH RAM 256MBIT PAR 84FBGA

IC FLASH RAM 256MBIT PAR 84FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 893134-S71WS256PC0HH3YR3 S71WS256PC0HH3YR3
Product Name Memory - Flash - S71WS256PC0HH3YR3 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; 84-FBGA (8x11.6) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064LABNFV040 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details