Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S71WS128PB0HH3SR0 S71WS128PB0HH3SR0

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019147-S71WS128PB0H H3SR0 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019147-S71WS128PB0H H3SR0 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S71WS128PB0HH3SR0 - 1019147-S71WS128PB0HH3SR0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S71WS128PB0HH3SR0
1019147-S71WS128PB0HH3SR0
OEM Parts - OEM Parts ( S ) - S71WS128PB0HH3SR0 1019147-S71WS128PB0HH3SR0
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019147-S71WS128PB0H H3SR0 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019147-S71WS128PB0HH3SR0
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Categories: OEM Parts( S )
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019147-S71WS128PB0HH3SR0
Product Name OEM Parts - OEM Parts ( S ) - S71WS128PB0HH3SR0
Unlock Full Specs
to access all available technical data