Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090332-S71WS128NC0B
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Categories: OEM Parts( S )
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090332-S71WS128NC0BFWAM0 |
| Product Name | OEM Parts - OEM Parts ( S ) - S71WS128NC0BFWAM0 |