Cypress Semiconductor Corp. Memory - Flash - S71VS128RC0AHK4L3 S71VS128RC0AHK4L3

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 799197-S71VS128RC0AH K4L3 Series: VS-R Operating Temperature Range: -25°C ~ 85°C (TA) Technology: FLASH, PSRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 128Mbit Flash, 64Mbit RAM Family Name: S71VS128RC0 Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 108MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MX69V28F64BBXLW; MX69V28F64BBXJW; MX65U28F64EXJW; MX69V28F64MBXLW; Introduction Date: August 25, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 799197-S71VS128RC0AH K4L3 Series: VS-R Operating Temperature Range: -25°C ~ 85°C (TA) Technology: FLASH, PSRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 128Mbit Flash, 64Mbit RAM Family Name: S71VS128RC0 Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 108MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MX69V28F64BBXLW; MX69V28F64BBXJW; MX65U28F64EXJW; MX69V28F64MBXLW; Introduction Date: August 25, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S71VS128RC0AHK4L3 - 799197-S71VS128RC0AHK4L3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S71VS128RC0AHK4L3
799197-S71VS128RC0AHK4L3
Memory - Flash - S71VS128RC0AHK4L3 799197-S71VS128RC0AHK4L3
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 799197-S71VS128RC0AH K4L3 Series: VS-R Operating Temperature Range: -25°C ~ 85°C (TA) Technology: FLASH, PSRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 128Mbit Flash, 64Mbit RAM Family Name: S71VS128RC0 Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 108MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MX69V28F64BBXLW; MX69V28F64BBXJW; MX65U28F64EXJW; MX69V28F64MBXLW; Introduction Date: August 25, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 799197-S71VS128RC0AHK4L3
Series: VS-R
Operating Temperature Range: -25°C ~ 85°C (TA)
Technology: FLASH, PSRAM
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 128Mbit Flash, 64Mbit RAM
Family Name: S71VS128RC0
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Clock Frequency: 108MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MX69V28F64BBXLW; MX69V28F64BBXJW; MX65U28F64EXJW; MX69V28F64MBXLW;
Introduction Date: August 25, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - S71VS128RC0AHK4L3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S71VS128RC0AHK4L3
Integrated Circuits (ICs) - Memory S71VS128RC0AHK4L3
IC FLSH RAM 128MBIT PAR 56VFRBGA

IC FLSH RAM 128MBIT PAR 56VFRBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 799197-S71VS128RC0AHK4L3 S71VS128RC0AHK4L3
Product Name Memory - Flash - S71VS128RC0AHK4L3 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile; SRAM Chip Flash; Non-Volatile
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 1.7 V ~ 1.95 V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABNFB043 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-8
View Details
4 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details