S71VS128RB0AHK4L3 -- INTEGRATED CIRCUITS (ICS) - MEMORY
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Memory
S71VS128RB0AHK4L3
Description
IC MEMORY NOR 256M SMD
-
Acme Chip Technology Co., Limited
Description
IC MEMORY NOR 256M SMD
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
S71VS128RB0AHK4L3 |
|
Product Name
|
Integrated Circuits (ICs) - Memory |
|
Memory Category
|
Flash; Non-Volatile
|
|
Data Rate
|
108 MHz
|
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
84-LCC (J-Lead)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
Flash; Non-Volatile
Cycle Time
3.00E6 ns
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory Category
DRAM Chip
Access Time
0.4000 ns
Number of Words
64000 k
View Details
Memory Category
FLASH
Access Time
70 to 120 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details