Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S71VS064RB0AHT4L0

Description
Win Source Part Number: 975073-S71VS064RB0AH T4L0 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH, PSRAM Memory Type: Non-Volatile Memory Size: 64Mb Flash, 32Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 52-VFBGA Supplier Device Package: 52-VFRBGA (6x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S71VS064RB0AHT4L0,2 832-S71VS064RB0AHT4L 0,2266-S71VS064RB0AH T4L0 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 975073-S71VS064RB0AH T4L0 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH, PSRAM Memory Type: Non-Volatile Memory Size: 64Mb Flash, 32Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 52-VFBGA Supplier Device Package: 52-VFRBGA (6x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S71VS064RB0AHT4L0,2 832-S71VS064RB0AHT4L 0,2266-S71VS064RB0AH T4L0 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 975073-S71VS064RB0AHT4L0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
975073-S71VS064RB0AHT4L0
Integrated Circuits (ICs) - Memory 975073-S71VS064RB0AHT4L0
Win Source Part Number: 975073-S71VS064RB0AH T4L0 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 490 Mounting: SMD (SMT) Technology: FLASH, PSRAM Memory Type: Non-Volatile Memory Size: 64Mb Flash, 32Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 52-VFBGA Supplier Device Package: 52-VFRBGA (6x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S71VS064RB0AHT4L0,2 832-S71VS064RB0AHT4L 0,2266-S71VS064RB0AH T4L0 Product Status: Obsolete

Win Source Part Number: 975073-S71VS064RB0AHT4L0
Category: Integrated Circuits (ICs)>Memory
Series: VS-R
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Technology: FLASH, PSRAM
Memory Type: Non-Volatile
Memory Size: 64Mb Flash, 32Mb RAM
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 52-VFBGA
Supplier Device Package: 52-VFRBGA (6x5)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH, RAM
Clock Frequency: 108 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S71VS064RB0AHT4L0,2832-S71VS064RB0AHT4L0,2266-S71VS064RB0AHT4L0
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Memory - S71VS064RB0AHT4L0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S71VS064RB0AHT4L0
Integrated Circuits (ICs) - Memory S71VS064RB0AHT4L0
IC FLASH RAM 64MIT PAR 52VFRBGA

IC FLASH RAM 64MIT PAR 52VFRBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 975073-S71VS064RB0AHT4L0 S71VS064RB0AHT4L0
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile; SRAM Chip Flash; Non-Volatile
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data