Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S71VS064RB0AHT0L0 S71VS064RB0AHT0L0

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090326-S71VS064RB0A HT0L0 Operating Supply Voltage: 1.8 V Number of Pins: 52 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090326-S71VS064RB0A HT0L0 Operating Supply Voltage: 1.8 V Number of Pins: 52 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S71VS064RB0AHT0L0 - 1090326-S71VS064RB0AHT0L0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S71VS064RB0AHT0L0
1090326-S71VS064RB0AHT0L0
OEM Parts - OEM Parts ( S ) - S71VS064RB0AHT0L0 1090326-S71VS064RB0AHT0L0
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090326-S71VS064RB0A HT0L0 Operating Supply Voltage: 1.8 V Number of Pins: 52 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090326-S71VS064RB0AHT0L0
Operating Supply Voltage: 1.8 V
Number of Pins: 52
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1090326-S71VS064RB0AHT0L0
Product Name OEM Parts - OEM Parts ( S ) - S71VS064RB0AHT0L0
Unlock Full Specs
to access all available technical data

Similar Products