Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S71PL032J08BFW0B0 S71PL032J08BFW0B0

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986618-S71PL032J08BF W0B0 Mounting: SMD (SMT) Number of Pins: 56 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.1 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986618-S71PL032J08BF W0B0 Mounting: SMD (SMT) Number of Pins: 56 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.1 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S71PL032J08BFW0B0 - 986618-S71PL032J08BFW0B0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S71PL032J08BFW0B0
986618-S71PL032J08BFW0B0
OEM Parts - OEM Parts ( S ) - S71PL032J08BFW0B0 986618-S71PL032J08BFW0B0
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986618-S71PL032J08BF W0B0 Mounting: SMD (SMT) Number of Pins: 56 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.1 V Min Supply Voltage: 2.7 V

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986618-S71PL032J08BFW0B0
Mounting: SMD (SMT)
Number of Pins: 56
Categories: OEM Parts( S )
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.1 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986618-S71PL032J08BFW0B0
Product Name OEM Parts - OEM Parts ( S ) - S71PL032J08BFW0B0
Unlock Full Specs
to access all available technical data

Similar Products