Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S71KS512SC0BHV000

Description
Win Source Part Number: 1019145-S71KS512SC0B HV000 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ + HyperRAM™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S71KS512SC0BHV000-ND ,2015-S71KS512SC0BHV 000,428-S71KS512SC0B HV000 Base Product Number: S71KS512
Request a Quote Datasheet
Description
Win Source Part Number: 1019145-S71KS512SC0B HV000 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ + HyperRAM™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S71KS512SC0BHV000-ND ,2015-S71KS512SC0BHV 000,428-S71KS512SC0B HV000 Base Product Number: S71KS512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1019145-S71KS512SC0BHV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1019145-S71KS512SC0BHV000
Integrated Circuits (ICs) - Memory 1019145-S71KS512SC0BHV000
Win Source Part Number: 1019145-S71KS512SC0B HV000 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ + HyperRAM™ KL Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S71KS512SC0BHV000-ND ,2015-S71KS512SC0BHV 000,428-S71KS512SC0B HV000 Base Product Number: S71KS512

Win Source Part Number: 1019145-S71KS512SC0BHV000
Category: Integrated Circuits (ICs)>Memory
Series: HyperFlash™ + HyperRAM™ KL
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH, DRAM
Memory Type: Non-Volatile
Memory Size: 512Mb Flash, 64Mb RAM
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH, RAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S71KS512SC0BHV000-ND,2015-S71KS512SC0BHV000,428-S71KS512SC0BHV000
Base Product Number: S71KS512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S71KS512SC0BHV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S71KS512SC0BHV000
Integrated Circuits (ICs) - Memory S71KS512SC0BHV000
IC FLASH RAM 512MBIT PAR 24FBGA

IC FLASH RAM 512MBIT PAR 24FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1019145-S71KS512SC0BHV000 S71KS512SC0BHV000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S80KS5123GABHM020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 512000 kbits
View Details
4 suppliers
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - MD28F020-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers