Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S71KL512SC0BHV003

Description
Win Source Part Number: 1254740-S71KL512SC0B HV003 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ + HyperRAM™ KL Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S71KL512
Request a Quote Datasheet
Description
Win Source Part Number: 1254740-S71KL512SC0B HV003 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ + HyperRAM™ KL Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S71KL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254740-S71KL512SC0BHV003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254740-S71KL512SC0BHV003
Integrated Circuits (ICs) - Memory 1254740-S71KL512SC0BHV003
Win Source Part Number: 1254740-S71KL512SC0B HV003 Category: Integrated Circuits (ICs)>Memory Series: HyperFlash™ + HyperRAM™ KL Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S71KL512

Win Source Part Number: 1254740-S71KL512SC0BHV003
Category: Integrated Circuits (ICs)>Memory
Series: HyperFlash™ + HyperRAM™ KL
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH, DRAM
Memory Type: Non-Volatile
Memory Size: 512Mb Flash, 64Mb RAM
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH, RAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S71KL512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S71KL512SC0BHV003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S71KL512SC0BHV003
Integrated Circuits (ICs) - Memory S71KL512SC0BHV003
IC FLASH RAM 512MBIT PAR 24FBGA

IC FLASH RAM 512MBIT PAR 24FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254740-S71KL512SC0BHV003 S71KL512SC0BHV003
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 51-32598Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers