Cypress Semiconductor Corp. Custom Parts - Custom Parts (S - T) - S71GL032N40BFW0K0 S71GL032N40BFW0K0

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114195-S71GL032N40B FW0K0 Operating Supply Voltage: 3 V Number of Pins: 56 Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.1 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114195-S71GL032N40B FW0K0 Operating Supply Voltage: 3 V Number of Pins: 56 Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.1 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - S71GL032N40BFW0K0 - 1114195-S71GL032N40BFW0K0 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - S71GL032N40BFW0K0
1114195-S71GL032N40BFW0K0
Custom Parts - Custom Parts (S - T) - S71GL032N40BFW0K0 1114195-S71GL032N40BFW0K0
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114195-S71GL032N40B FW0K0 Operating Supply Voltage: 3 V Number of Pins: 56 Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.1 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114195-S71GL032N40BFW0K0
Operating Supply Voltage: 3 V
Number of Pins: 56
Categories: Custom Parts
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.1 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1114195-S71GL032N40BFW0K0
Product Name Custom Parts - Custom Parts (S - T) - S71GL032N40BFW0K0
Unlock Full Specs
to access all available technical data

Similar Products