Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70KL1282DPBHB030

Description
Win Source Part Number: 1254712-S70KL1282DPB HB030 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 36 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 36ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S70KL1282DPBHB03 0 Base Product Number: S70KL1282
Request a Quote Datasheet
Description
Win Source Part Number: 1254712-S70KL1282DPB HB030 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 36 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 36ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S70KL1282DPBHB03 0 Base Product Number: S70KL1282
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254712-S70KL1282DPBHB030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254712-S70KL1282DPBHB030
Integrated Circuits (ICs) - Memory 1254712-S70KL1282DPBHB030
Win Source Part Number: 1254712-S70KL1282DPB HB030 Category: Integrated Circuits (ICs)>Memory Series: HyperRAM™ KL Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 36 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: PSRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 36ns Memory Interface: HyperBus ECCN: 3A991B2A Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Cypress Semiconductor Corp Other Names: 428-S70KL1282DPBHB03 0 Base Product Number: S70KL1282

Win Source Part Number: 1254712-S70KL1282DPBHB030
Category: Integrated Circuits (ICs)>Memory
Series: HyperRAM™ KL
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 36 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 36ns
Memory Interface: HyperBus
ECCN: 3A991B2A
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: 428-S70KL1282DPBHB030
Base Product Number: S70KL1282

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254712-S70KL1282DPBHB030
Product Name Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28055481 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers