Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70GL02GT12FHIV10

Description
Win Source Part Number: 1010776-S70GL02GT12F HIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8, 128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70GL02
Request a Quote Datasheet
Description
Win Source Part Number: 1010776-S70GL02GT12F HIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8, 128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70GL02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1010776-S70GL02GT12FHIV10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1010776-S70GL02GT12FHIV10
Integrated Circuits (ICs) - Memory 1010776-S70GL02GT12FHIV10
Win Source Part Number: 1010776-S70GL02GT12F HIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8, 128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70GL02

Win Source Part Number: 1010776-S70GL02GT12FHIV10
Category: Integrated Circuits (ICs)>Memory
Series: GL-T
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8, 128M x 16)
Access Time: 120 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S70GL02

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S70GL02GT12FHIV10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S70GL02GT12FHIV10
Integrated Circuits (ICs) - Memory S70GL02GT12FHIV10
IC FLASH 2GBIT PARALLEL 64FBGA

IC FLASH 2GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1010776-S70GL02GT12FHIV10 S70GL02GT12FHIV10
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 120 ns 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7GA830178 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details