Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70GL02GS12FHVV23

Description
Win Source Part Number: 1254925-S70GL02GS12F HVV23 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70GL02
Request a Quote Datasheet
Description
Win Source Part Number: 1254925-S70GL02GS12F HVV23 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70GL02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254925-S70GL02GS12FHVV23 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254925-S70GL02GS12FHVV23
Integrated Circuits (ICs) - Memory 1254925-S70GL02GS12FHVV23
Win Source Part Number: 1254925-S70GL02GS12F HVV23 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70GL02

Win Source Part Number: 1254925-S70GL02GS12FHVV23
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 120 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S70GL02

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S70GL02GS12FHVV23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S70GL02GS12FHVV23
Integrated Circuits (ICs) - Memory S70GL02GS12FHVV23
IC FLASH 2GBIT PARALLEL 64FBGA

IC FLASH 2GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254925-S70GL02GS12FHVV23 S70GL02GS12FHVV23
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 120 ns 120 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - CAT28F020H-12 - 914727-CAT28F020H-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers