Cypress Semiconductor Corp. Memory - Flash - S70GL02GS11FHI010 S70GL02GS11FHI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793688-S70GL02GS11FH I010 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8, 128M x 16) Access Time: 110ns Family Name: S70GL02GS Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): S70GL02GS11FHA010; S70GL02GS11FHA013; PC28F00BM29EWHB; PC28F00BM29EWHF; Introduction Date: May 19, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793688-S70GL02GS11FH I010 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8, 128M x 16) Access Time: 110ns Family Name: S70GL02GS Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): S70GL02GS11FHA010; S70GL02GS11FHA013; PC28F00BM29EWHB; PC28F00BM29EWHF; Introduction Date: May 19, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S70GL02GS11FHI010 - 793688-S70GL02GS11FHI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S70GL02GS11FHI010
793688-S70GL02GS11FHI010
Memory - Flash - S70GL02GS11FHI010 793688-S70GL02GS11FHI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793688-S70GL02GS11FH I010 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8, 128M x 16) Access Time: 110ns Family Name: S70GL02GS Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): S70GL02GS11FHA010; S70GL02GS11FHA013; PC28F00BM29EWHB; PC28F00BM29EWHF; Introduction Date: May 19, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793688-S70GL02GS11FHI010
Series: GL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8, 128M x 16)
Access Time: 110ns
Family Name: S70GL02GS
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): S70GL02GS11FHA010; S70GL02GS11FHA013; PC28F00BM29EWHB; PC28F00BM29EWHF;
Introduction Date: May 19, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FLASH, 128MX16, 110NS, PBGA64

FLASH, 128MX16, 110NS, PBGA64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S70GL02GS11FHI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S70GL02GS11FHI010
Integrated Circuits (ICs) - Memory S70GL02GS11FHI010
IC FLASH 2GBIT PARALLEL 64FBGA

IC FLASH 2GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 793688-S70GL02GS11FHI010 S70GL02GS11FHI010 S70GL02GS11FHI010
Product Name Memory - Flash - S70GL02GS11FHI010 Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile
Access Time 110 ns 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details