Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70FS01GSAGBHI213

Description
Win Source Part Number: 1255137-S70FS01GSAGB HI213 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70FS01
Request a Quote Datasheet
Description
Win Source Part Number: 1255137-S70FS01GSAGB HI213 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70FS01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255137-S70FS01GSAGBHI213 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255137-S70FS01GSAGBHI213
Integrated Circuits (ICs) - Memory 1255137-S70FS01GSAGBHI213
Win Source Part Number: 1255137-S70FS01GSAGB HI213 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S70FS01

Win Source Part Number: 1255137-S70FS01GSAGBHI213
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S70FS01

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S70FS01GSAGBHI213 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S70FS01GSAGBHI213
Integrated Circuits (ICs) - Memory S70FS01GSAGBHI213
IC FLASH 1GBIT SPI/QUAD 24BGA

IC FLASH 1GBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255137-S70FS01GSAGBHI213 S70FS01GSAGBHI213
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL128S-10DHV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers