Cypress Semiconductor Corp. Memory - S70FL256P0XMFI011 S70FL256P0XMFI011

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218953-S70FL256P0XM FI011 Frequency: 104 MHz Operating Supply Voltage: 3 V Memory Type: FLASH, NOR Memory Size: 32 MB Interface: SPI, Serial Density: 256 Mb Number of Pins: 16 Categories: Memory Case / Package: SO Max Frequency: 104 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Page Size: 256 B Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Max Supply Current: 32 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218953-S70FL256P0XM FI011 Frequency: 104 MHz Operating Supply Voltage: 3 V Memory Type: FLASH, NOR Memory Size: 32 MB Interface: SPI, Serial Density: 256 Mb Number of Pins: 16 Categories: Memory Case / Package: SO Max Frequency: 104 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Page Size: 256 B Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Max Supply Current: 32 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - S70FL256P0XMFI011 - 1218953-S70FL256P0XMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Memory - S70FL256P0XMFI011
1218953-S70FL256P0XMFI011
Memory - S70FL256P0XMFI011 1218953-S70FL256P0XMFI011
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218953-S70FL256P0XM FI011 Frequency: 104 MHz Operating Supply Voltage: 3 V Memory Type: FLASH, NOR Memory Size: 32 MB Interface: SPI, Serial Density: 256 Mb Number of Pins: 16 Categories: Memory Case / Package: SO Max Frequency: 104 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Page Size: 256 B Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Max Supply Current: 32 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218953-S70FL256P0XMFI011
Frequency: 104 MHz
Operating Supply Voltage: 3 V
Memory Type: FLASH, NOR
Memory Size: 32 MB
Interface: SPI, Serial
Density: 256 Mb
Number of Pins: 16
Categories: Memory
Case / Package: SO
Max Frequency: 104 MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Page Size: 256 B
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Max Supply Current: 32 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1218953-S70FL256P0XMFI011
Product Name Memory - S70FL256P0XMFI011
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Density 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details