Cypress Semiconductor Corp. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP S6T3J300111A176A2

Description
Win Source Part Number: 1284112-S6T3J300111A 176A2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Traveo™ Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Board Type: Evaluation Platform Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284112-S6T3J300111A 176A2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Traveo™ Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Board Type: Evaluation Platform Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284112-S6T3J300111A176A2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284112-S6T3J300111A176A2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284112-S6T3J300111A176A2
Win Source Part Number: 1284112-S6T3J300111A 176A2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Traveo™ Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Board Type: Evaluation Platform Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284112-S6T3J300111A176A2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Traveo™
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284112-S6T3J300111A176A2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products