Cypress Semiconductor Corp. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS S6SAP413A79SA1001

Description
Win Source Part Number: 1111604-S6SAP413A79S A1001 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 1V, 1V, 1.8V, 3.3V Current - Output: 2A, 2A, 1.2A, 600mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Utilized IC / Part: S6AP413A Board Type: Fully Populated Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 1534-1043,2266-S6SAP 413A79SA1001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1111604-S6SAP413A79S A1001 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 1V, 1V, 1.8V, 3.3V Current - Output: 2A, 2A, 1.2A, 600mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Utilized IC / Part: S6AP413A Board Type: Fully Populated Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 1534-1043,2266-S6SAP 413A79SA1001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1111604-S6SAP413A79SA1001 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1111604-S6SAP413A79SA1001
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1111604-S6SAP413A79SA1001
Win Source Part Number: 1111604-S6SAP413A79S A1001 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 1V, 1V, 1.8V, 3.3V Current - Output: 2A, 2A, 1.2A, 600mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Utilized IC / Part: S6AP413A Board Type: Fully Populated Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Cypress Semiconductor Corp Other Names: 1534-1043,2266-S6SAP 413A79SA1001 Product Status: Obsolete

Win Source Part Number: 1111604-S6SAP413A79SA1001
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 1V, 1V, 1.8V, 3.3V
Current - Output: 2A, 2A, 1.2A, 600mA
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 3MHz
Supplied Contents: Board(s)
Utilized IC / Part: S6AP413A
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Cypress Semiconductor Corp
Other Names: 1534-1043,2266-S6SAP413A79SA1001
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Power Management IC Development Tools
S6SAP413A79SA1001
Power Management IC Development Tools S6SAP413A79SA1001
Power Management IC Development Tools Programmable Eval Board

Power Management IC Development Tools Programmable Eval Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1111604-S6SAP413A79SA1001 S6SAP413A79SA1001
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 286171 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 Bit ADC; Other
Supported System RF; 14 Bit ADC
View Details
TB for BAT-5+ (WITH CONN) - TB-BAT-5C+ - Mini-Circuits
Specs
Category Developement Board
View Details