Win Source Part Number: 1264774-S6J329CLSPSC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Traveo S6J3200
Core Processor: ARM® Cortex®-R5F
Speed: 240MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 2.0625MB (2.0625M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 50x12b
Oscillator Type: Internal
Package / Case: 216-LQFP Exposed Pad
Supplier Device Package: 216-TEQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6J329
ARM Microcontrollers - MCU Auto MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264774-S6J329CLSPSC20000 | S6J329CLSPSC20000 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 240 MHz | |
| RAM | 2062 KB | |
| ROM Type | Flash; FLASH |