Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6J326CKSMSE20000

Description
Win Source Part Number: 1264775-S6J326CKSMSE 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3200 Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2.112MB (2.112M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 208-LQFP Exposed Pad Supplier Device Package: 208-TQFP (28x28) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.15V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264775-S6J326CKSMSE 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3200 Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2.112MB (2.112M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 208-LQFP Exposed Pad Supplier Device Package: 208-TQFP (28x28) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.15V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264775-S6J326CKSMSE20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264775-S6J326CKSMSE20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264775-S6J326CKSMSE20000
Win Source Part Number: 1264775-S6J326CKSMSE 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3200 Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2.112MB (2.112M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 208-LQFP Exposed Pad Supplier Device Package: 208-TQFP (28x28) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.15V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1264775-S6J326CKSMSE20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Traveo S6J3200
Core Processor: ARM® Cortex®-R5F
Speed: 240MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2.112MB (2.112M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 50x12b
Oscillator Type: Internal
Package / Case: 208-LQFP Exposed Pad
Supplier Device Package: 208-TQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.15V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1264775-S6J326CKSMSE20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 240 MHz
RAM 2112 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers