Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
CYPRESS SEMICONDUCTOR CORP.
S6J326CKSFSE20000 -- ARM MICROCONTROLLERS - MCU
Cypress Semiconductor Corp.
ARM Microcontrollers - MCU
S6J326CKSFSE20000
Description
ARM Microcontrollers - MCU Auto MCU
Datasheet
Description
ARM Microcontrollers - MCU Auto MCU
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6J326CKSFSE20000
ARM Microcontrollers - MCU
S6J326CKSFSE20000
ARM Microcontrollers - MCU Auto MCU
ARM Microcontrollers - MCU Auto MCU
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Microcontrollers (MCU)
Product Number
S6J326CKSFSE20000
Product Name
ARM Microcontrollers - MCU
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microcontrollers - Application Specific
37C652DQFP
View Details
Texas Instruments
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU
CC1111F32RSP
Specs
RAM
4 KB
Supply Voltage
3.3 volts
Serial Interface
USB, USART, I2S
View Details
2
suppliers
Infineon Technologies AG
Microcontrollers
C161JCLFCABXQMA1
Specs
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 12x10b
View Details
3
suppliers
RS Components, Ltd.
Microcontrollers
428485
Specs
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
48
View Details