Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6J323CLSPSC20000

Description
Win Source Part Number: 1264771-S6J323CLSPSC 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3200 Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 128 Program Memory Size: 2.0625MB (2.0625M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 216-LQFP Exposed Pad Supplier Device Package: 216-TEQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6J323
Request a Quote Datasheet
Description
Win Source Part Number: 1264771-S6J323CLSPSC 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3200 Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 128 Program Memory Size: 2.0625MB (2.0625M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 216-LQFP Exposed Pad Supplier Device Package: 216-TEQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6J323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264771-S6J323CLSPSC20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264771-S6J323CLSPSC20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264771-S6J323CLSPSC20000
Win Source Part Number: 1264771-S6J323CLSPSC 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3200 Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 128 Program Memory Size: 2.0625MB (2.0625M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 216-LQFP Exposed Pad Supplier Device Package: 216-TEQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6J323

Win Source Part Number: 1264771-S6J323CLSPSC20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Traveo S6J3200
Core Processor: ARM® Cortex®-R5F
Speed: 240MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 2.0625MB (2.0625M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 50x12b
Oscillator Type: Internal
Package / Case: 216-LQFP Exposed Pad
Supplier Device Package: 216-TEQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6J323

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6J323CLSPSC20000
ARM Microcontrollers - MCU S6J323CLSPSC20000
ARM Microcontrollers - MCU Auto MCU

ARM Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264771-S6J323CLSPSC20000 S6J323CLSPSC20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 240 MHz
RAM 2062 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details