Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6J311EJAASE2000A

Description
Win Source Part Number: 1264777-S6J311EJAASE 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3110 Core Processor: ARM® Cortex®-R5F Speed: 144MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 150 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 64x12b Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.25V ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6J311EJAASE20000,S6 J311EJAASE20000 Base Product Number: S6J311
Request a Quote Datasheet
Description
Win Source Part Number: 1264777-S6J311EJAASE 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3110 Core Processor: ARM® Cortex®-R5F Speed: 144MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 150 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 64x12b Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.25V ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6J311EJAASE20000,S6 J311EJAASE20000 Base Product Number: S6J311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264777-S6J311EJAASE2000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264777-S6J311EJAASE2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264777-S6J311EJAASE2000A
Win Source Part Number: 1264777-S6J311EJAASE 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J3110 Core Processor: ARM® Cortex®-R5F Speed: 144MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 150 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 64x12b Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.25V ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6J311EJAASE20000,S6 J311EJAASE20000 Base Product Number: S6J311

Win Source Part Number: 1264777-S6J311EJAASE2000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Traveo S6J3110
Core Processor: ARM® Cortex®-R5F
Speed: 144MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 150
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 64x12b
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.25V
ECCN: 5A002A1
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6J311EJAASE20000,S6J311EJAASE20000
Base Product Number: S6J311

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6J311EJAASE2000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6J311EJAASE2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6J311EJAASE2000A
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264777-S6J311EJAASE2000A S6J311EJAASE2000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 144 MHz 144 MHz
RAM 4000 KB 384 KB
ROM Type Flash; FLASH
Supply Voltage 3.5 to 5.25 volts 5.25 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers