Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2HG6F0AGV20000

Description
Win Source Part Number: 1264799-S6E2HG6F0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2HG Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3704,S6E2HG6F0AG V20000 Base Product Number: S6E2HG6
Request a Quote Datasheet
Description
Win Source Part Number: 1264799-S6E2HG6F0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2HG Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3704,S6E2HG6F0AG V20000 Base Product Number: S6E2HG6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264799-S6E2HG6F0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264799-S6E2HG6F0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264799-S6E2HG6F0AGV20000
Win Source Part Number: 1264799-S6E2HG6F0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2HG Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3704,S6E2HG6F0AG V20000 Base Product Number: S6E2HG6

Win Source Part Number: 1264799-S6E2HG6F0AGV20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2HG
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 900
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3704,S6E2HG6F0AGV20000
Base Product Number: S6E2HG6

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2HG6F0AGV20000
ARM Microcontrollers - MCU S6E2HG6F0AGV20000
ARM Microcontrollers - MCU 64KB Ram 512KB Flash FM4 Microcontroller

ARM Microcontrollers - MCU 64KB Ram 512KB Flash FM4 Microcontroller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264799-S6E2HG6F0AGV20000 S6E2HG6F0AGV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 160 MHz
RAM 544 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers