Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
CYPRESS SEMICONDUCTOR CORP.
S6E2HE6G0AGV2000M -- ARM MICROCONTROLLERS - MCU
Cypress Semiconductor Corp.
ARM Microcontrollers - MCU
S6E2HE6G0AGV2000M
Description
ARM Microcontrollers - MCU MM MCU
Datasheet
Description
ARM Microcontrollers - MCU MM MCU
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2HE6G0AGV2000M
ARM Microcontrollers - MCU
S6E2HE6G0AGV2000M
ARM Microcontrollers - MCU MM MCU
ARM Microcontrollers - MCU MM MCU
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Microcontrollers (MCU)
Product Number
S6E2HE6G0AGV2000M
Product Name
ARM Microcontrollers - MCU
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
1899518P
Specs
Data Bus
8 Bit; 8bit
Package Type
CDIP; PDIP; Other; PDIP
Pin Count
40
View Details
Infineon Technologies AG
Microcontrollers
C505CA4EMCAKXQMA1
Specs
Data Bus
8 Bit
Clock Speed
20 MHz
Bits
Other; A/D 8x10b
View Details
5
suppliers
Texas Instruments
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU
CC1111F32RSP
Specs
RAM
4 KB
Supply Voltage
3.3 volts
Serial Interface
USB, USART, I2S
View Details
2
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC848BCPZ8-3
Specs
Data Bus
8 Bit; 8-Bit
View Details