Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2H44G0AGB3000A

Description
Win Source Part Number: 1264809-S6E2H44G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H4 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3685,S6E2H44G0AG B3000A Base Product Number: S6E2H44
Request a Quote Datasheet
Description
Win Source Part Number: 1264809-S6E2H44G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H4 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3685,S6E2H44G0AG B3000A Base Product Number: S6E2H44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264809-S6E2H44G0AGB3000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264809-S6E2H44G0AGB3000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264809-S6E2H44G0AGB3000A
Win Source Part Number: 1264809-S6E2H44G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H4 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3685,S6E2H44G0AG B3000A Base Product Number: S6E2H44

Win Source Part Number: 1264809-S6E2H44G0AGB3000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2H4
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 4,900
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 121-TFBGA
Supplier Device Package: 121-FBGA (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3685,S6E2H44G0AGB3000A
Base Product Number: S6E2H44

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2H44G0AGB3000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2H44G0AGB3000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2H44G0AGB3000A
IC MCU 32BIT 288KB FLASH 121FBGA

IC MCU 32BIT 288KB FLASH 121FBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2H44G0AGB3000A
ARM Microcontrollers - MCU S6E2H44G0AGB3000A
ARM Microcontrollers - MCU INTEGRATED CIRCUIT

ARM Microcontrollers - MCU INTEGRATED CIRCUIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264809-S6E2H44G0AGB3000A S6E2H44G0AGB3000A S6E2H44G0AGB3000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 160 MHz 160 MHz
RAM 288 KB 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53329389 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details