Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2H44E0AGV20000

Description
Win Source Part Number: 1264808-S6E2H44E0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H4 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 1,190 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3683,S6E2H44E0AG V20000 Base Product Number: S6E2H44
Request a Quote Datasheet
Description
Win Source Part Number: 1264808-S6E2H44E0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H4 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 1,190 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3683,S6E2H44E0AG V20000 Base Product Number: S6E2H44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264808-S6E2H44E0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264808-S6E2H44E0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264808-S6E2H44E0AGV20000
Win Source Part Number: 1264808-S6E2H44E0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H4 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 1,190 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3683,S6E2H44E0AG V20000 Base Product Number: S6E2H44

Win Source Part Number: 1264808-S6E2H44E0AGV20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2H4
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 1,190
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3683,S6E2H44E0AGV20000
Base Product Number: S6E2H44

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2H44E0AGV20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2H44E0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2H44E0AGV20000
IC MCU 32BIT 288KB FLASH 80LQFP

IC MCU 32BIT 288KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2H44E0AGV20000
ARM Microcontrollers - MCU S6E2H44E0AGV20000
ARM Microcontrollers - MCU 32KB Ram 256KB Flash FM4 Microcontroller

ARM Microcontrollers - MCU 32KB Ram 256KB Flash FM4 Microcontroller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264808-S6E2H44E0AGV20000 S6E2H44E0AGV20000 S6E2H44E0AGV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 160 MHz 160 MHz
RAM 288 KB 32 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - C164CI8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers