Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2H14G0AGB3000A

Description
Win Source Part Number: 1264815-S6E2H14G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H1 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3677,S6E2H14G0AG B30000,S6E2H14G0AGB3 0000 Base Product Number: S6E2H14
Request a Quote Datasheet
Description
Win Source Part Number: 1264815-S6E2H14G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H1 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3677,S6E2H14G0AG B30000,S6E2H14G0AGB3 0000 Base Product Number: S6E2H14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264815-S6E2H14G0AGB3000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264815-S6E2H14G0AGB3000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264815-S6E2H14G0AGB3000A
Win Source Part Number: 1264815-S6E2H14G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2H1 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 4,900 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-TFBGA Supplier Device Package: 121-FBGA (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3677,S6E2H14G0AG B30000,S6E2H14G0AGB3 0000 Base Product Number: S6E2H14

Win Source Part Number: 1264815-S6E2H14G0AGB3000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2H1
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 4,900
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 121-TFBGA
Supplier Device Package: 121-FBGA (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3677,S6E2H14G0AGB30000,S6E2H14G0AGB30000
Base Product Number: S6E2H14

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2H14G0AGB3000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2H14G0AGB3000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2H14G0AGB3000A
IC MCU 32BIT 288KB FLASH 121FBGA

IC MCU 32BIT 288KB FLASH 121FBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2H14G0AGB3000A
ARM Microcontrollers - MCU S6E2H14G0AGB3000A
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264815-S6E2H14G0AGB3000A S6E2H14G0AGB3000A S6E2H14G0AGB3000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 160 MHz 160 MHz
RAM 288 KB 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers