Win Source Part Number: 1264832-S6E2GH8H0AGV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2GH
Core Processor: ARM® Cortex®-M4F
Speed: 180MHz
Package: Tray
Standard Package: 600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SmartCard, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 153
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3717,S6E2GH8H0AG
Base Product Number: S6E2GH8
IC MCU 32BIT 1MB FLASH 144LQFP
ARM Microcontrollers - MCU MM MCU
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264832-S6E2GH8H0AGV2000A | S6E2GH8H0AGV2000A | S6E2GH8H0AGV2000A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | ||
| Clock Speed | 180 MHz | 180 MHz | |
| RAM | 1000 KB | 192 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |