Win Source Part Number: 1264838-S6E2G26JHAGV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2G2
Core Processor: ARM® Cortex®-M4F
Speed: 180MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SmartCard, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 153
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3709,S6E2G26JHAG
Base Product Number: S6E2G26
ARM Microcontrollers - MCU MM MCU
IC MCU 32BIT 512KB FLASH 176LQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264838-S6E2G26JHAGV2000A | S6E2G26JHAGV2000A | S6E2G26JHAGV2000A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | ||
| Clock Speed | 180 MHz | 180 MHz | |
| RAM | 512 KB | 128 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |