Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2DF5G0AGV20000

Description
Win Source Part Number: 1264845-S6E2DF5G0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2DF Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264845-S6E2DF5G0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2DF Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264845-S6E2DF5G0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264845-S6E2DF5G0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264845-S6E2DF5G0AGV20000
Win Source Part Number: 1264845-S6E2DF5G0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2DF Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1264845-S6E2DF5G0AGV20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2DF
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1264845-S6E2DF5G0AGV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 160 MHz
RAM 384 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details